DSF/ISO/IEC DIS 23002-5

Information technology - MPEG video technologies - Part 5: Reconfigurable media coding conformance and reference software

pending, Most Current
Organization: DS
Status: pending
Page Count: 21
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 23002 describes: ? what is meant by conformance of what is specified in ISO/IEC 23002-4 ? the structure of the reference software related to what is specified in ISO/IEC 23002-4 Currently the following standards/profiles are included in ISO/IEC 23002-4 and in this part of ISO/IEC 23002 as reference software ? ISO/IEC 14496-2 Simple Profile, ? ISO/IEC 14496-10 Constrained Baseline Profile, ? ISO/IEC 14496-10 Progressive High Profile.

Document History

DSF/ISO/IEC DIS 23002-5
Information technology - MPEG video technologies - Part 5: Reconfigurable media coding conformance and reference software
This part of ISO/IEC 23002 describes: ? what is meant by conformance of what is specified in ISO/IEC 23002-4 ? the structure of the reference software related to what is specified in ISO/IEC 23002-4...
Advertisement