DSF/prEN 50516-3-1

Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications -- Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3

pending
Organization: DS
Status: pending
Page Count: 40
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an ODVA (factory terminated) or ODVA fusion splice on connector (FSOC) terminated with cylindrical composite titanium APC ferrules with one side protected by an industrial housing, an adaptor fitted with resilient alignment sleeve and patch cord shall meet in order for it to be categorised as an EN standard product. The product is rated IP67. Since different variants are permitted, product marking details are given in 3.6.

Document History

Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications -- Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
1.1 Product definitionThis European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements which an ODVA (factory terminated) or ODVA...
DSF/prEN 50516-3-1
Industrial connector sets and interconnect components to be used in optical fibre control and communication systems - Product specifications -- Part 3-1: Type ODVA APC terminated on EN 60793-2-50 category B1.1 and B1.3 singlemode fibre to meet the requirements of category I (industrial environments) as specified in EN 50173-1 and IEC 61753-1-3
1.1 Product definition This European Standard contains the initial, start of life dimensional, optical, mechanical and environmental performance requirements that an ODVA (factory terminated) or ODVA...
Advertisement