CEN - EN 2630
Aerospace Series- Aluminium Alloy AL-P7009 -T74511 Extruded Bars and Sections a or D is Less Than or Equal to 125 mm with Peripheral Coarse Grain Control
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1993 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Materials for aerospace construction): | 49.025 |
Document History
EN 2630
January 1, 1993
Aerospace Series- Aluminium Alloy AL-P7009 -T74511 Extruded Bars and Sections a or D is Less Than or Equal to 125 mm with Peripheral Coarse Grain Control
A description is not available for this item.
January 1, 1991
Aluminium Alloy AL-P7009- T74511 Extruded Bars and Sections a or D Less Than or Equal to 125 mm with Peripheral Coarse Grain Control
A description is not available for this item.