CEN - EN ISO 9455-10

Soft soldering fluxes - Test methods - Part 10: Flux efficacy test, solder spread method

active, Most Current
Organization: CEN
Publication Date: 1 September 2012
Status: active
Page Count: 18
ICS Code (Brazing and soldering): 25.160.50
scope:

This part of ISO 9455 specifies a method for the determination of the efficacy of a soft soldering flux. The method is known as the solder spread method of filler metal and is applicable to all flux classes defined in ISO 9454-1.

NOTE An alternative method for the determination of the flux efficacy, applicable to liquid fluxes only, known as the wetting balance method, is specified in ISO 9455-16.[3]

Document History

EN ISO 9455-10
September 1, 2012
Soft soldering fluxes - Test methods - Part 10: Flux efficacy test, solder spread method
This part of ISO 9455 specifies a method for the determination of the efficacy of a soft soldering flux. The method is known as the solder spread method of filler metal and is applicable to all flux...
April 1, 2000
Soft Soldering Fluxes - Test Methods - Part 10: Flux Efficacy Test, Solder Spresd Method
A description is not available for this item.

References

Advertisement