SNV - SN EN 16169

Sludge, treated biowaste and soil - Determination of Kjeldahl nitrogen

active, Most Current
Organization: SNV
Publication Date: 1 October 2012
Status: active
Page Count: 14
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This European Standard specifies the determination of Kjeldahl nitrogen according to the Kjeldahl procedure in sludge, treated biowaste and soil.

Nitrate and nitrite are not included.

Compounds with nitrogen bound in N-N, N-O linkages and some heterocycles (pyridines) are only partially determined.

The limit of detection (LOD) is usually 0,03 % nitrogen, and the limit of quantification (LOQ) is 0,1 % nitrogen (using 0,25 mol/l sulfuric acid for titration).

Document History

SN EN 16169
October 1, 2012
Sludge, treated biowaste and soil - Determination of Kjeldahl nitrogen
This European Standard specifies the determination of Kjeldahl nitrogen according to the Kjeldahl procedure in sludge, treated biowaste and soil. Nitrate and nitrite are not included. Compounds...

References

Advertisement