SNV - SN EN ISO 11833-1
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm
inactive
| Organization: | SNV |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 24 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly(vinyl chloride) (PVC‑U) and the test methods to be used to measure the required values.
It applies only to sheets of thickness not less than 1,0 mm.
It does not cover biaxially stretched PVC‑U sheets.
Document History
February 1, 2020
Plastics - Unplasticized poly(vinyl chloride) sheets - Part 1: Types, dimensions and characteristics for sheets of thickness not less than 1 mm
This document specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly(vinyl chloride) (PVC-U) and the test methods to be used to measure the required values. It...
SN EN ISO 11833-1
October 1, 2012
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm
This part of ISO 11833 specifies the requirements for flat extruded sheets and pressed sheets of unplasticized poly(vinyl chloride) (PVC‑U) and the test methods to be used to measure the required...
December 1, 2007
Plastics - Unplasticized poly(vinyl chloride) sheets - Types, dimensions and characteristics - Part 1: Sheets of thickness not less than 1 mm
A description is not available for this item.