SNV - SN EN 16174

Sludge, treated biowaste and soil - Digestion of aqua regia soluble fractions of elements

active, Most Current
Organization: SNV
Publication Date: 1 October 2012
Status: active
Page Count: 14
ICS Code (Wastes in general): 13.030.01
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This European Standard specifies two methods for digestion of sludge, treated biowaste and soil by the use of aqua regia as digestion solution.

This European Standard is applicable for the following elements:

Aluminium (Al), antimony (Sb), arsenic (As), barium (Ba), beryllium (Be), bismuth (Bi), boron (B), cadmium (Cd), calcium (Ca), cerium (Ce), cesium (Cs), chromium (Cr), cobalt (Co), copper (Cu), dysprosium (Dy), erbium (Er), europium (Eu), gadolinium (Gd), gallium (Ga), germanium (Ge), gold (Au), hafnium (Hf), holmium (Ho), indium (In), iridium (Ir), iron (Fe), lanthanum (La), lead (Pb), lithium (Li), lutetium (Lu), magnesium (Mg), manganese (Mn), mercury (Hg), molybdenum (Mo), neodymium (Nd), nickel (Ni), palladium (Pd), phosphorus (P), platinum (Pt), potassium (K), praseodymium (Pr), rubidium (Rb), rhenium (Re), rhodium (Rh), ruthenium (Ru), samarium (Sm), scandium (Sc), selenium (Se), silicon (Si), silver (Ag), sodium (Na), strontium (Sr), sulphur (S), tellurium (Te), terbium (Tb), thallium (Tl), thorium (Th), thulium (Tm), tin (Sn), titanium (Ti), tungsten (W), uranium (U), vanadium (V), ytterbium (Yb), yttrium (Y), zinc (Zn), and zirconium (Zr).

This European Standard may also be applicable for the digestion of other elements.

Digestion with aqua regia will not necessarily accomplish total decomposition of the sample. The extracted analyte concentrations may not necessarily reflect the total content in the sample.

Document History

SN EN 16174
October 1, 2012
Sludge, treated biowaste and soil - Digestion of aqua regia soluble fractions of elements
This European Standard specifies two methods for digestion of sludge, treated biowaste and soil by the use of aqua regia as digestion solution. This European Standard is applicable for the following...

References

Advertisement