CENELEC - EN 62439-1

Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods

active
Organization: CENELEC
Publication Date: 1 March 2010
Status: active
Page Count: 66
ICS Code (Information coding): 35.040
ICS Code (Industrial automation systems): 25.040
scope:

The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology.

This part of the IEC 62439 series specifies

• the common elements and definitions for other parts of the IEC 62439 series;

• the conformance test specification (normative);

• a classification scheme for network characteristics (informative);

• a methodology for estimating network availability (informative);

• the configuration rules, calculation and measurement method for a deterministic recovery time in RSTP.

Document History

March 1, 2010
Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies • the common...
EN 62439-1
March 1, 2010
Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies • the common...
March 1, 2010
Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
The IEC 62439 series is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. This part of the IEC 62439 series specifies • the common...

References

Advertisement