DOD - DSCC-DWG-85006

RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.0.), CMOS INPUT

active, Most Current
Buy Now
Organization: DOD
Publication Date: 5 November 2012
Status: active
Page Count: 10
scope:

This drawing describes the requirements for a hermetically sealed solid state relay supplied to the "Y" screening requirements of MIL-PRF-28750.

intended Use:

Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M.... View More

Document History

DSCC-DWG-85006
November 5, 2012
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.0.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
July 17, 2008
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.0.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
August 4, 1993
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
Relays conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for O.E.M....
August 24, 1987
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.
August 15, 1985
RELAY, SOLID STATE, HERMETICALLY SEALED, OPTICALLY ISOLATED, 1.0 AMPERE, 60 V DC, SPST (N.O.), CMOS INPUT
A description is not available for this item.

References

Advertisement