GMW14655

Soldered/Brazed Connections

inactive
Buy Now
Organization: GMW
Publication Date: 1 October 2012
Status: inactive
Page Count: 6
scope:

This standard can be used for soldered connections in motor vehicles.

Mission/Theme. This standard describes the general requirements for the quality and appearance of soldered connections and contains general instructions on the soldering procedure, so far as this is not described in detail on the drawings.

Classification. Soldered connections can be classified according to design, soldering procedure and scope.

The soldering design can be, for example, flat/overlap or inserted joint connections.

The joining procedures are soldering and brazing.

This classification is specified in DIN 8505-2 and DIN 8505-3.

This specification is classified according to the scope:

Type A: Tube connections made of aluminum and/or aluminum alloys used, for example, heat exchangers, air conditioning equipment etc.

Type B: Flat products and profiles, made of aluminum and/or aluminum alloys.

Type C: Tube connections made of steel, for example, fuel lines.

Document History

October 1, 2017
Soldered/Brazed Connections
Introduction Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take...
GMW14655
October 1, 2012
Soldered/Brazed Connections
This standard can be used for soldered connections in motor vehicles. Mission/Theme. This standard describes the general requirements for the quality and appearance of soldered connections and...
June 1, 2007
Soldered/Brazed Connections
This standard can be used for soldered connections in motor vehicles.

References

Advertisement