ISO 14603

Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for open-hole tension of continuous fibre-reinforced ceramic matrix composites at room temperature

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2012
Status: active
Page Count: 14
ICS Code (Advanced ceramics): 81.060.30
scope:

This International Standard describes a test method for the determination of open-hole tensile strengths of ceramic matrix composite materials with continuous fibre reinforcement at room temperature. This method applies to all ceramic matrix composites with a continuous fibre reinforcement, bi-directional (2D), and tridirectional (xD, with 2 < x ≤ 3), tested along an arbitrary axis of reinforcement.

This test method is useful for two different objectives. One is material characterizations including material selections, and the other is determination of the stress allowable for designing a component with holes.

Document History

ISO 14603
November 1, 2012
Fine ceramics (advanced ceramics, advanced technical ceramics) - Test method for open-hole tension of continuous fibre-reinforced ceramic matrix composites at room temperature
This International Standard describes a test method for the determination of open-hole tensile strengths of ceramic matrix composite materials with continuous fibre reinforcement at room temperature....

References

Advertisement