ISO 3394

Packaging - Complete, filled transport packages and unit loads - Dimensions of rigid rectangular packages

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2012
Status: active
Page Count: 16
ICS Code (Packaging and distribution of goods in general): 55.020
scope:

This International Standard sets forth a series of dimensions for rigid rectangular transport packages based on the standard plan dimension (module) of 600 mm X 400 mm. 600 X 500 mm AND 550 mm X 366 mm, as outlined in ISO 3676, which defines the plan dimensions of four series (1219 ,, X 1016 mm, 1200 mm X 1000 mm, 1200 mm x 800 mm, 1100 mm x 1100mm).

Document History

ISO 3394
November 1, 2012
Packaging - Complete, filled transport packages and unit loads - Dimensions of rigid rectangular packages
This International Standard sets forth a series of dimensions for rigid rectangular transport packages based on the standard plan dimension (module) of 600 mm X 400 mm. 600 X 500 mm AND 550 mm X 366...
August 15, 1984
Dimensions of Rigid Rectangular Packages - Transport Packages
A description is not available for this item.

References

Advertisement