AFNOR - NF EN 60317-56
Specifications for particular types of winding wires - Part 56 : solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
inactive
| Organization: | AFNOR |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| ICS Code (Wires): | 29.060.10 |
Document History
October 27, 2017
Specifications for particular types of winding wires - Part 56 : solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire, class 180
A description is not available for this item.
NF EN 60317-56
September 1, 2012
Specifications for particular types of winding wires - Part 56 : solderable fully insulated (FIW) zero-defect polyurethane enamelled round copper wire with nominal conductor diameter of 0,040 mm to 1,600 mm, class 180
A description is not available for this item.