ISO 11076

Aircraft - De-icing/anti-icing methods on the ground

inactive
Buy Now
Organization: ISO
Publication Date: 15 November 2012
Status: inactive
Page Count: 14
ICS Code (Ground service and maintenance equipment): 49.100
scope:

This International Standard establishes the minimum requirements for aircraft de-icing/anti-icing methods on the ground, in accordance with the ICAO Manual of aircraft ground de-icing/anti-icing operations (Doc. 9640-AN/940) and relevant national regulations, to facilitate the safe operation of main-line and regional civil transport airplanes during icing conditions. This International Standard does not specify requirements for specific aircraft model types.

Aircraft manufacturers' published manuals, procedures or methods take precedence over the information in this International Standard.

Airline-published manuals, procedures or methods supplement the information contained in this International Standard.

Frost, ice or snow deposits, which can seriously affect the aerodynamic performance and/or controllability of an aircraft, are effectively removed by the application of the procedures specified in this International Standard.

It is the airplane operator's responsibility to consult the airplane manufacturer's aircraft operations manual, aircraft maintenance manual and service letters to determine any limitations or restrictions relating to the use of de-icing/anti-icing methods complying with this International Standard for the type and model of airplane to be treated.

Document History

January 1, 2020
Aircraft — Deicing/anti-icing methods on the ground
This document establishes the minimum requirements for deicing/anti-icing methods on the ground of main line and regional airplanes, in accordance with ICAO, Document 9640-AN/9401) and the relevant...
ISO 11076
November 15, 2012
Aircraft - De-icing/anti-icing methods on the ground
This International Standard establishes the minimum requirements for aircraft de-icing/anti-icing methods on the ground, in accordance with the ICAO Manual of aircraft ground de-icing/anti-icing...
November 15, 2006
Aircraft Ground-based de-icing/antiicing methods with fluids
A description is not available for this item.
December 15, 2000
Aerospace - Aircraft De-Icing/Anti-Icing Methods with Fluids
A description is not available for this item.
March 15, 2000
Aerospace - Aircraft De-Icing/Anti-Icing Methods with Fluids
A description is not available for this item.
January 1, 1993
Aerospace - Aircraft De-Icing/Anti-Icing Methods with Fluids
A description is not available for this item.

References

Advertisement