DLA - DSCC-VID-V62/12651
MICROCIRCUIT, LINEAR, DUAL CURRENT OUTPUT, PARALLEL INPUT, 16-BIT MULTIPLYING DAC WITH 4-QUADRANT RESISTOR, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 15 November 2012 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing documents the general requirements of a high performance dual current output, parallel input, 16-bit multiplying DAC with 4-quadrant resistor microcircuit, with an operating temperature range of -55°C to +125°C.
Document History
May 8, 2018
MICROCIRCUIT, LINEAR, DUAL CURRENT OUTPUT, PARALLEL INPUT, 16-BIT MULTIPLYING DAC WITH 4-QUADRANT RESISTOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance dual current output, parallel input, 16-bit multiplying DAC with 4-quadrant resistor microcircuit, with an operating temperature...
DSCC-VID-V62/12651
November 15, 2012
MICROCIRCUIT, LINEAR, DUAL CURRENT OUTPUT, PARALLEL INPUT, 16-BIT MULTIPLYING DAC WITH 4-QUADRANT RESISTOR, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance dual current output, parallel input, 16-bit multiplying DAC with 4-quadrant resistor microcircuit, with an operating temperature...