ISO/IEC 14776-261

Information technology - Small Computer System Interface (SCSI) - Part 261: SAS protocol layer (SPL)

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2012
Status: active
Page Count: 706
ICS Code (Interface and interconnection equipment): 35.200
scope:

This part of ISO/IEC 14776-261 defines the protocol layer of the Serial Attached SCSI (SAS) interconnect and three transport protocols that use the SAS interconnect:

a) Serial SCSI Protocol (SSP): a mapping of SCSI supporting multiple initiators and targets;

b) Serial ATA Tunneled Protocol (STP): a mapping of Serial ATA expanded to support multiple initiators and targets; and

c) Serial Management Protocol (SMP): a management protocol.

Document History

ISO/IEC 14776-261
November 1, 2012
Information technology - Small Computer System Interface (SCSI) - Part 261: SAS protocol layer (SPL)
This part of ISO/IEC 14776-261 defines the protocol layer of the Serial Attached SCSI (SAS) interconnect and three transport protocols that use the SAS interconnect: a) Serial SCSI Protocol (SSP): a...

References

Advertisement