ISO/IEC 25437

Information technology - Telecommunications and information exchange between systems - WS-Session - Web services for application session services

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2012
Status: active
Page Count: 30
ICS Code (Presentation layer): 35.100.60
scope:

This International Standard specifies Web Services (in WSDL, in Clause 5) and SOAP bindings (in Clause 6) for the Application Session Services defined in ISO/IEC 22534. The Application Session Services allow Applications to create and maintain a relationship with Servers termed Application Session. The Web services specified herein, allow Service Requesters (Applications in ISO/IEC 22534) and Service Providers (Servers in ISO/IEC 22534) to create and maintain such Application Sessions.

This International Standard builds upon and imports the XML schema definitions from ISO/IEC 22534. The method of making the WSDL description of the specified services available to Service Provider and Requester is out of the scope of this International Standard.

The Notification WSDL specifies the ApplicationSessionTerminated operation. The operation specifies one input message for the event notification that Service Requesters receive from the Service Provider. Service Requesters may also receive the event notifications from web services, e.g. ECMA-348, that use this International Standard for session management.

Document History

ISO/IEC 25437
November 15, 2012
Information technology - Telecommunications and information exchange between systems - WS-Session - Web services for application session services
This International Standard specifies Web Services (in WSDL, in Clause 5) and SOAP bindings (in Clause 6) for the Application Session Services defined in ISO/IEC 22534. The Application Session...
August 15, 2009
Information technology - Telecommunications and information exchange between systems - WS-Session - Web services for application session services
This International Standard specifies Web Services (in WSDL) and a SOAP binding for the Application Session Services defined in ISO/IEC 22534. The Application Session Services allow Applications to...
May 1, 2006
Information technology Telecommunications and information exchange between systems WS-Session Web Services for Application Session Services
A description is not available for this item.

References

Advertisement