DS/EN 12952-7
Water-tube boilers and auxiliary installations - Part 7: Requirements for equipment for the boiler
| Organization: | DS |
| Publication Date: | 6 November 2012 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Boilers and heat exchangers): | 27.060.30 |
scope:
This part of this European Standard specifies the essential requirements for equipment and protective devices for water-tube boiler plant as defined in EN 12952-1, to ensure the boiler operates safely within the allowable limits (pressure, temperature, etc.). NOTE 1 Additional requirements specially needed for boilers without manual intervention are specified in Clause 7. NOTE 2 Requirements for equipment for chemical recovery boilers are given in Annex A.
Document History