DS/EN 4500-001

Aerospace series - Metallic materials - Rules for drafting and presentation of material standards - Part 001: General rules

active, Most Current
Buy Now
Organization: DS
Publication Date: 7 November 2012
Status: active
Page Count: 26
ICS Code (Materials for aerospace construction in general): 49.025.01
scope:

This European Standard specifies the general rules for the drafting and presentation of metallic material standards for aerospace applications. It is supported by additional rules specific to: - Aluminium, aluminium alloys and magnesium alloys EN 4500-2; - Heat resisting alloys EN 4500-003; - Titanium and titanium alloys EN 4500-004; - Steels EN 4500-005; - Filler metals for welding EN 4500-2 to EN 4500-005; - Filler metals for brazing EN 4500-6.

Document History

DS/EN 4500-001
November 7, 2012
Aerospace series - Metallic materials - Rules for drafting and presentation of material standards - Part 001: General rules
This European Standard specifies the general rules for the drafting and presentation of metallic material standards for aerospace applications. It is supported by additional rules specific to: -...
Aerospace series – Metallic materials – Rules for drafting and presentation of material standards – Part 001: General rules
The EN 4500 series specifies the rules for the drafting and presentation of metallic material standards for aerospace applications. This Part 001 specifies the "General Rules" framework valid for all...
Aerospace series - Metallic materials - Rules for drafting and presentation of material standards - Part 001: General rules
This European Standard specifies the general rules for the drafting and presentation of metallic material standards for aerospace applications. It is supported by additional rules specific to: ?...
Advertisement