DSF/prEN ISO 6509

Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc (ISO/DIS 6509:2012)

pending
Organization: DS
Status: pending
Page Count: 15
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard specifies a method for the determination of the dezincification resistance of copper alloys with zinc exposed to fresh, saline waters or drinking water, and calculation of dezincification depth after the test . The method is intended for copper alloys with a mass fraction of zinc more than 15%. NOTE The method may be used outside its scope for control or research purposes.

Document History

October 31, 1995
Corrosion of metals and alloys - Determination of dezincification resistance of brass
This standard specifies a method for the determination of dezincification resistance of brass exposed to fresh or saline waters.
DSF/prEN ISO 6509
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc (ISO/DIS 6509:2012)
This International Standard specifies a method for the determination of the dezincification resistance of copper alloys with zinc exposed to fresh, saline waters or drinking water, and calculation of...
Corrosion of metals and alloys - Determination of dezincification resistance of copper alloys with zinc - Part 1: Test method (ISO/FDIS 6509-1:2014)
This International Standard specifies a method for the determination of the dezincification resistance of copper alloys with zinc exposed to fresh, saline waters or drinking water, and calculation of...
Advertisement