JSA - JIS K 0450-70-10
Testing methods for perfluorooctanesulfonate (PFOS) and perfluorooctanoate (PFOA) in industrial water and wastewater
| Organization: | JSA |
| Publication Date: | 22 March 2011 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This Standard specifies the methods for determination of the
linear-chain isomers of 1, 1, 2, 2, 3, 3, 4, 4, 5, 5, 6, 6, 7, 7,
8, 8, 8-heptadecafluorooct
NOTE: The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 25101 : 2009 Water quality - Determination of perfluorooctane sulfonate (PFOS) and perfluorooctanoate (PFOA) - Method for unfiltered samples using solid phase extraction and liquid chromatography/mass spectrometry (MOD)
The symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/lEC Guide 21-1.
Document History