DS/EN 60115-8
Fixed resistors for use in electronic equipment - Part 8: Sectional specification - Fixed surface mount resistors
| Organization: | DS |
| Publication Date: | 8 November 2012 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Fixed resistors): | 31.040.10 |
scope:
IEC 60115-8:2009(E) is applicable to fixed surface mount resistors for use in electronic equipment. These resistors are typically described according to types (different geometric shapes) and styles (different dimensions). They have metallized terminations and are primarily intended to be mounted directly on to a circuit board. This second edition constitutes a technical revision and includes test conditions and requirements for lead-free soldering and assessment procedures meeting the requirements of a 'zero defect' approach. The major technical changes with regard to the first edition are the following: - introduction of a product classification based on application requirements; - extension of the list of styles and dimensions; - use of an extended scope of stability class definitions; - extension of the lists of preferred values of ratings; - inclusion of test conditions and requirements for lead-free soldering, for periodic overload and for resistance to electrostatic discharge (ESD); - inclusion of a new set of severities for a shear test; - inclusion of definitions for a test board; - replacement of assessment level E and possible others by the sole assessment level EZ, meeting the requirements of a 'zero defect' approach; - inclusion of an extended endurance test, a flammability test, a temperature rise test, vibration tests, an extended rapid change of temperature test, and a single pulse high-voltage overload test; - inclusion of requirements applicable to 0 resistors (jumpers).
Document History