DSF/FprEN ISO 14644-8

Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ISO/FDIS 14644-8:2012)

inactive
Organization: DS
Status: inactive
Page Count: 34
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 establishes the classification of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne concentrations of specific chemical substances (individual, group or category) and provides a protocol to include test methods, analysis and time-weighted factors within the specification for classification. This part of ISO 14644 currently considers only concentrations of air chemical contaminants between 100 and 10-12 g/m3 under cleanroom operational conditions. This part of ISO 14644 is not relevant for application in those industries, processes or productions where the presence of airborne chemical substances is not considered a risk to the product or process. It is not the intention of this part of ISO 14644 to describe the nature of air chemical contaminants. This part of ISO 14644 does not give a classification of surface chemical contamination.

Document History

July 11, 2022
Cleanrooms and associated controlled environments – Part 8: Assessment of air cleanliness by chemical concentration (ACC) (ISO 14644-8:2022)
This document establishes typical assessment processes to determine grading levels of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne...
March 7, 2013
Cleanrooms and associated controlled environments – Part 8: Classification of air cleanliness by chemical concentration (ACC)
This part of ISO 14644 establishes the classification of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne concentrations of specific chemical...
August 30, 2006
Cleanrooms and associated controlled environments - Part 8: Classification of airborne molecular contamination
This standard covers the classification of airborne molecular contamination (AMC) in cleanrooms and associated controlled environments in terms of airborne concentrations of specific chemical species...
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ISO/DIS 14644-8:2011)
This part of ISO 14644 covers the classification of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne concentrations of specific chemical...
DSF/FprEN ISO 14644-8
Cleanrooms and associated controlled environments - Part 8: Classification of air cleanliness by chemical concentration (ISO/FDIS 14644-8:2012)
This part of ISO 14644 establishes the classification of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne concentrations of specific chemical...
Cleanrooms and associated controlled environments – Part 8: Classification of air cleanliness by chemical concentration (ACC) (ISO/FDIS 14644-8:2022)
This document establishes typical assessment processes to determine grading levels of air chemical cleanliness (ACC) in cleanrooms and associated controlled environments, in terms of airborne...
Advertisement