DLA - DSCC-VID-V62/12650

MICROCIRCUIT, DIGITAL-LINEAR, CMOS 1.8 V TO 5.5 V, 2.5 Ω, 2:1 MUX/SPDT SWITCH, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 20 November 2012
Status: inactive
Page Count: 12
scope:

This drawing documents the general requirements of a high performance CMOS 1.8 V to 5.5 V, 2.5 Ω, 2:1 Mux/SPDT switch microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

MICROCIRCUIT, DIGITAL-LINEAR, CMOS 1.8 V TO 5.5 V, 2.5 Ω, 2:1 MUX/SPDT SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance complementary metal oxide semiconductor (CMOS) 1.8 V to 5.5 V, 2.5 Ω, 2:1 multiplexer/single pole double throw (Mux/SPDT) switch...
DSCC-VID-V62/12650
November 20, 2012
MICROCIRCUIT, DIGITAL-LINEAR, CMOS 1.8 V TO 5.5 V, 2.5 Ω, 2:1 MUX/SPDT SWITCH, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance CMOS 1.8 V to 5.5 V, 2.5 Ω, 2:1 Mux/SPDT switch microcircuit, with an operating temperature range of -55°C to +125°C.

References

Advertisement