ISO 4195
Conveyor belts with heat-resistant rubber covers - Heat resistance of covers - Requirements and test methods
| Organization: | ISO |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Components for conveyors): | 53.040.20 |
scope:
This International Standard specifies requiremetns and test methods for the relative level of heat resistance of conveyor belt covers made of rubber. It gives the permissible variations of hardness, elongatgion at break and tensile strength after exposure to heat. It is applicable only to those conveyor belts having a cover thickness greater than or equal to 4 mm. It is not suitable or valid for light conveyor belts as described in ISO 21183-1
Document History