ETSI - TS 131 131
Universal Mobile Telecommunications System (UMTS); LTE; C-language binding to (U)SIM API
| Organization: | ETSI |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 58 |
scope:
A Subscriber Identity Module Application Programming Interface
(SIM API) has been defined in TS 42.019 [4] as a
technology-independe
The present document includes information applicable to (U)SIM toolkit application developers creating applications using the C programming language ISO/IEC 9899 [7]. The present document describes an interface between toolkit applications written in the C programming language and the (U)SIM in order to realize the co-operation set forth in TS 42.019 [4]. In particular, the API described herein provides the service of assembling proactive commands and disassembling the responses to these commands for the application programmer.
Software tools, integrated software development environments and software management systems that may be used to create application programs are explicitly out of scope of the present document.
Document History