FORD - WSB-M10P10-A4

CHROMIUM COMPOUND FINISH, BRONZE (DEEP YELLOW) OVER ZINC SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Organization: FORD
Publication Date: 2 October 2003
Status: inactive
Page Count: 2
scope:

1. SCOPE

These specifications define the performance requirements for corrosion resisting hexavalent chromium free finishes when applied to zinc plating and zinc/zinc alloy substrates.

Document History

WSB-M10P10-A4
October 2, 2003
CHROMIUM COMPOUND FINISH, BRONZE (DEEP YELLOW) OVER ZINC SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE These specifications define the performance requirements for corrosion resisting hexavalent chromium free finishes when applied to zinc plating and zinc/zinc alloy substrates.
February 26, 1988
CHROMATE FINISH, BRONZE (DEEP YELLOW) OVER ZINC SURFACES
1. SCOPE These specifications define the performance requirements for corrosion resisting chromate finishes when applied to zinc plating and zinc/zinc alloy substrates.

References

Advertisement