NPFC - MIL-T-10646

TELESCOPE, STRAIGHT: M90 SERIES, M90A2 AND M90A3

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 23 February 2006
Status: active
Page Count: 15
scope:

This specification covers straight telescopes of three types, designated the M90 series, M90A2 and M90A3. The differences are reticle pattern and reticle illumination.

Classification. The Telescope is primarily intended for either a recoilless rifle, or direct fire of the howitzer and there are the following types:

Telescope: M90C. This Telescope is intended for use on the 105MM Recoilless Rifle: M27A1 and does not use tritium.

Telescope: M90D. This Telescope is intended for use on the 75MM Recoilless Rifle: M20 and does not use tritium .

Telescope: M90F. This Telescope is intended for alignment of the Hawk missile launcher and utilizes a plain cross line reticle. It is also used in conjunction with Radar Chronograph: M36 for alignment purposes and does not use tritium.

Telescope: M90A2. This Telescope is intended for use as the direct fire sight for the 105MM Light Howitzer: M119A1 and uses tritium.

Telescope: M90A3. This Telescope is intended for use as the direct fire sight for the 105MM Light Howitzer: M119A2.

intended Use:

Telescope: M90C. This Telescope is intended for use on the 105MM Recoilless Rifle: M27A1.

Telescope: M90D. This Telescope is intended for use on the 75MM Recoilless Rifle:... View More

Document History

Telescope, Straight: M90 Series, M90A2 and M90A3
A description is not available for this item.
January 10, 2018
Telescope, Straight: M90 Series, M90A2 and M90A3
A description is not available for this item.
March 12, 2013
Telescope, Straight: M90 Series, M90A2 and M90A3
A description is not available for this item.
MIL-T-10646
February 23, 2006
TELESCOPE, STRAIGHT: M90 SERIES, M90A2 AND M90A3
This specification covers straight telescopes of three types, designated the M90 series, M90A2 and M90A3. The differences are reticle pattern and reticle illumination. Classification. The Telescope...
August 8, 1997
TELESCOPES, STRAIGHT: M90 SERIES & P/N 12599180
A description is not available for this item.
September 30, 1988
TELESCOPES, STRAIGHT: M90 SERIES & P/N 12599180
This telescope is intended for use on the 105MM Recoilless Rifle: M27A1. This telescope is intended for use on the 75MM Recoilless Rifle: M20 This telescope is intended for alignment of the Hawk...
July 19, 1985
TELESCOPES, STRAIGHT: M90 SERIES & P/N 12599180
A description is not available for this item.
October 9, 1967
TELESCOPES, STRAIGHT: M90 SERIES & P/N 12599180
A description is not available for this item.
November 5, 1965
TELESCOPES, STRAIGHT: M90 SERIES & P/N 12599180
A description is not available for this item.

References

Advertisement