NR/L2/SIG/30014/D120/T62

Signal Works Thales AzLM Axle Counter Data Link Test Specification

inactive
Buy Now
Organization: NR
Publication Date: 1 June 2012
Status: inactive
Page Count: 3
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection, Set up and Test

2. Wire and Continuity

3. Verification Tests.

4. Function Tests.

General definitions of terms are given in NR/L2/SIG/30014, however terms specific to this specification are defined in the last section of this specification.

Document History

December 5, 2020
Signalling Works Testing Handbook: Thales AzLM Axle Counter ISDN Data Link Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/T62
June 1, 2012
Signal Works Thales AzLM Axle Counter Data Link Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1....

References

Advertisement