ISO 6507-2
Metallic materials Vickers hardness test Part 2: Verification and calibration of testing machines
| Organization: | ISO |
| Publication Date: | 15 December 2005 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This part of ISO 6507 specifies a method of verification of testing machines for determining Vickers hardness in accordance with ISO 6507-1.
It specifies a direct verification method for checking the main functions of the machine operation, and an indirect method suitable for the overall checking of the machine. The indirect method may be used on its own for periodic routine checking of the machine in service.
If a testing machine is also to be used for other methods of hardness testing, it shall be verified independently for each method.
This part of ISO 6507 is also applicable to portable hardness testing machines.
Document History