CGSB - CAN/CGSB-4.2 NO. 72.2-M91
Textile test methods Textiles - Fibres and yarns - Determination of commercial mass of consignments - Part 2: Methods for obtaining laboratory samples
| Organization: | CGSB |
| Publication Date: | 1 June 1991 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Textile fibres in general): | 59.060.01 |
| ICS Code (Yarns): | 59.080.20 |
scope:
This part of ISO 6741 specifies methods for obtaining laboratory samples for mass determination by one of the methods given in ISO 6741-1. The method appropriate for particular fibres is indicated in ISO 6741-4.
When a replicate sample is required for other tests or as a precaution against misadventure, the mass taken during sampling shall be doubled and the sample shall then immediately be halved to provide the two samples.
Document History