AIA/NAS - NASM85604
BOLT, NICKEL ALLOY 718, TENSION, HIGH STRENGTH, 125 KSI Fsu AND 220 KSI Ftu, HIGH TEMPERATURE, SPLINE DRIVE
active, Most Current
Buy Now
| Organization: | AIA/NAS |
| Publication Date: | 30 November 2012 |
| Status: | active |
| Page Count: | 18 |
scope:
This specification covers the manufacture and acceptance requirements for corrosion resistant, high temperature, external wrenching, tension bolts.
Document History
May 31, 2021
BOLT, NICKEL ALLOY 718, TENSION, HIGH STRENGTH, 125 KSI Fsu AND 220 KSI Ftu, HIGH TEMPERATURE, SPLINE DRIVE
Bolts procured to this specification are intended for use in tension applications which require a bolt with 220 KSI strength and high-fatigue strength and not intended for use in applications greater...
NASM85604
November 30, 2012
BOLT, NICKEL ALLOY 718, TENSION, HIGH STRENGTH, 125 KSI Fsu AND 220 KSI Ftu, HIGH TEMPERATURE, SPLINE DRIVE
This specification covers the manufacture and acceptance requirements for corrosion resistant, high temperature, external wrenching, tension bolts.
March 1, 2000
Bolt, Nickel Alloy 718, Tension, High Strength, (125 KSI Fsu and 220 KSI Ftu), High Temperature, Spline Drive General Specification for
Bolts procured to this specification are intended for use in tension applications which require a bolt with 220 ksi strength and high-fatigue strength and not intended for use in applications greater...