GMNA - GM222M

Elastomeric Microcellular Polyurethane Foam

inactive
Buy Now
Organization: GMNA
Publication Date: 1 November 2012
Status: inactive
Page Count: 2
scope:

This specification describes an elastomeric microcellular polyurethane foam for use as shock absorber and/or strut damper bumpers, suspension insulators, shock absorbers and spring assists.

Material Description. This specification covers two types of microcellular polyurethane foam. The foams are differentiated based on basic chemistry and performance.

Type I. Naphthalene di-isocyanate based (NDI) foam.

Type II. Methylene di-isocyanate based (MDI) foam has enhanced low temperature flexibility and hydrolytic stability.

If no type is specified on drawing, it shall be type I. All testing parameters shall apply to both type I and Type II unless specified.

Limitations. Not to be used continuously at temperature above 80 C.

Recycling Guidelines. Materials developed to this specification shall be optimized to provide maximum end-of-life cycle value utilizing GMW3116. Recyclability, Recoverability Guidelines.

Document History

August 1, 2016
Elastomeric Microcellular Polyurethane Foam
This specification describes an elastomeric microcellular polyurethane foam for use on shock absorber and/or strut damper bumpers, suspension insulators, shock absorbers and spring assists. Material...
May 1, 2013
Elastomeric Microcellular Polyurethane Foam
This specification describes an elastomeric microcellular polyurethane foam for use on shock absorber and/or strut damper bumpers, suspension insulators, shock absorbers and spring assists. Material...
GM222M
November 1, 2012
Elastomeric Microcellular Polyurethane Foam
This specification describes an elastomeric microcellular polyurethane foam for use as shock absorber and/or strut damper bumpers, suspension insulators, shock absorbers and spring assists. Material...
February 1, 2002
Elastomeric Microcellular Polyurethane Foam
1 Scope This specification describes an elastomeric microcellular polyurethane foam for use as shock absorber and/or strut damper bumpers, suspension insulators, shock absorbers and spring assists.
February 1, 1995
Elastomeric Microcellular Polyurethane Foam
1 SCOPE. This specification describes an elastomeric microcellular polyurethane foam for use as shock absorber and/or strut damper bumpers. Applications include jounce bumpers, suspension insulators,...
Advertisement