ETSI - EN 301 489-4
Electromagnetic compatibility and Radio spectrum Matters (ERM); ElectroMagnetic Compatibility (EMC) standard for radio equipment and services; Part 4: Specific conditions for fixed radio links and ancillary equipment
| Organization: | ETSI |
| Publication Date: | 1 November 2012 |
| Status: | inactive |
| Page Count: | 19 |
scope:
The present document, together with EN 301 489-1 [1], covers the assessment of Fixed Radio Links, and ancillary equipment in respect of ElectroMagnetic Compatibility (EMC).
Technical specifications related to the antenna port of the radio equipment are not included in the present document. Such technical specifications are found in the relevant product standards for the effective use of the radio spectrum.
The present document specifies the applicable test conditions, performance assessment and performance criteria for Analogue and Digital Fixed Radio Links operating as fixed Point-to-Point, and Point-to-Multipoint systems as defined in annex A, including the associated ancillary equipment.
Examples of Fixed Radio Links are given in annex A.
In case of differences (for instance concerning special conditions, definitions, abbreviations) between the present document and EN 301 489-1 [1], the provisions of the present document take precedence.
The processing and protection switch, (de)modulator, transmitter, receiver, RF filters, branching networks, feeders are covered by the present document. The multiplexing and/or de-multiplexing elements are covered if they form part of the transmitter, receiver and/or transceiver.
The environmental classification and the emission and immunity requirements used in the present document are as stated in EN 301 489-1 [1], except for any special conditions included in the present document.
Document History