ISO 284
Conveyor belts - Electrical conductivity - Specification and test method
| Organization: | ISO |
| Publication Date: | 1 December 2012 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Conveyors): | 53.040.10 |
scope:
This International Standard specifies the maximum electrical resistance of a conveyor belt and the corresponding test method.
The test is intended to ensure that the belt is sufficiently conductive to avoid the accumulation of electrical static charge which can be developed during service use.
This International Standard is not suitable or applicable to light conveyor belts as described in ISO 21183-1[1], the static electrical properties of which are measured by ISO 21178[2].
Document History