GMW16820

Mechanical and Quality Requirements for Die Drawn Suspension U-Bolts

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2012
Status: inactive
Page Count: 5
scope:

Material Description. This standard covers the mechanical, material and quality requirements for two (2) grades of die drawn carbon and alloy steel suspension type U-Bolts in nominal thread diameters of M10 thru M24. The term U-Bolt as referred to herein applies to a cold drawn cylindrical rod, threaded on both ends and formed as round bend or square bend U-Bolt. Property classes, Grade A and B, are designated as follows:

• GMW16820: Grade A.

• GMW16820: Grade A Stress Relieved.

• GMW16820: Grade B.

• GMW16820: Grade B Stress Relieved.

Typical Applications. Leaf Spring U-Bolts.

Remarks. See Appendix A, Table A1 for regional cross reference chart.

Document History

August 1, 2017
Mechanical and Quality Requirements for Die Drawn Suspension U-Bolts
Material Description. This standard covers the mechanical, material and quality requirements for two (2) grades of die drawn carbon and alloy steel suspension type U-Bolts in nominal thread diameters...
GMW16820
November 1, 2012
Mechanical and Quality Requirements for Die Drawn Suspension U-Bolts
Material Description. This standard covers the mechanical, material and quality requirements for two (2) grades of die drawn carbon and alloy steel suspension type U-Bolts in nominal thread diameters...

References

Advertisement