DSF/EN 12602/FprA1

Prefabricated reinforced components of autoclaved aerated concrete

inactive
Organization: DS
Status: inactive
Page Count: 30
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; - retaining wall components; - roof components; - floor components; - linear components (beams and piers). b) Non-structural elements: - nonloadbearing wall components (partition walls); - cladding components (without fixtures) intended to be used for external facades of buildings; - small box culverts used to form channels for the enclosure of services; - components for noise barriers. Depending on the type and intended use of elements for which the components are utilised, the components can be applied - in addition to their loadbearing and encasing function - for purposes of fire resistance, sound insulation and thermal insulation indicated in the relevant clauses of this European Standard. Components covered by this standard are only intended to be subjected to predominantly non-dynamic actions, unless special measures are introduced in the relevant clauses of this European Standard. The term ""reinforced"" relates to reinforcement used for both structural and non-structural purposes. This European Standard does not cover: - rules for the application of these components in structures; - joints (except their strength and integrity E of resistance to fire); - fixtures; - finishes for external components, such as tiling. NOTE AAC components may be used in noise barriers if they are designed to fulfil also the requirements of EN 14388.

Document History

October 6, 2016
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
March 18, 2016
National Annex to EN 12602, Prefabricated reinforced components of autoclaved aerated concrete
This National Annex lays down the conditions for the implementation of EN 12602.
May 19, 2015
Shortened version of EN 12602 for aerated concrete elements
This DS/EN 12602 FU (shortened version) includes those parts of DS/EN 12602, which makes it possible to design the majority of structures solely on the basis of this FU. A structure, which complies...
October 10, 2013
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
September 1, 2013
National Annex to EN 12602, Prefabricated reinforced components of autoclaved aerated concrete
This National Annex lays down the conditions for the implementation of EN 12602.
March 10, 2011
Shortened version of EN 12602 for aerated concrete elements
This DS/EN 12602 FU (shortened version) includes those parts of DS/EN 12602, which makes it possible to design the majority of structures solely on the basis of this FU. A structure, which complies...
November 19, 2008
National Annex to EN 12602, Prefabricated reinforced components of autoclaved aerated concrete
This National Annex lays down the conditions for the implementation of EN 12602.
July 10, 2008
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
May 21, 2008
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
DSF/EN 12602/FprA1
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...

References

Advertisement