DSF/prEN ISO 18082

Anaesthetic and respiratory equipment - Non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases (ISO/DIS 18082:2012)

pending
Organization: DS
Status: pending
Page Count: 22
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

1.1 This International Standard specifies the dimensions and the allocation of non-interchangeable screwthreaded (NIST) connectors intended to be used at nominal operating pressures not greater than 1 400 kPa, and for vacuum between 90 kPa subatmospheric and 500 kPa positive pressure. 1.2 This International Standard specifies NIST-connectors intended for use with the following medical gases: ? oxygen, ? nitrous oxide, ? medical air, ? helium, ? carbon dioxide, ? xenon, ? specified mixtures of the gases listed above, ? oxygen-enriched air, ? air for driving surgical tools, ? nitrogen for driving surgical tools, and for use with vacuum. NOTE Low-pressure hose assemblies for medical gases and vacuum are specified in ISO 5359. 1.3 The information to be supplied by the manufacturer is excluded from the scope of this International Standard because information about the use of NIST connectors is supplied by the manufacturer of each medical device to which the connectors are permanently fitted. NOTE Environmental aspects are dealt with in each International Standard concerning medical devices fitted with NIST connectors.

Document History

September 4, 2017
Anaesthetic and respiratory equipment – Dimensions of non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases – Amendment 1 (ISO 18082:2014/Amd 1:2017)
This International Standard specifies the dimensions and the allocation of non-interchangeable screw-threaded (NIST) connectors intended to be used at nominal operating pressures not greater than 1...
July 3, 2014
Anaesthetic and respiratory equipment - Dimensions of non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases
This International Standard specifies the dimensions and the allocation of non-interchangeable screw-threaded (NIST) connectors intended to be used at nominal operating pressures not greater than 1...
Anaesthetic and respiratory equipment - Dimensions of non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases - Amendment 1 (ISO 18082:2014/DAM 1:2015)
This International Standard specifies the dimensions and the allocation of non-interchangeable screw-threaded (NIST) connectors intended to be used at nominal operating pressures not greater than 1...
Anaesthetic and respiratory equipment – Dimensions of non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases – Amendment 1 (ISO 18082:2014/FDAmd 1:2017)
This International Standard specifies the dimensions and the allocation of non-interchangeable screw-threaded (NIST) connectors intended to be used at nominal operating pressures not greater than 1...
Anaesthetic and respiratory equipment - Dimensions of non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases (ISO/FDIS 18082:2014)
This International Standard specifies the dimensions and the allocation of non-interchangeable screw-threaded (NIST) connectors intended to be used at nominal operating pressures not greater than 1...
DSF/prEN ISO 18082
Anaesthetic and respiratory equipment - Non-interchangeable screw-threaded (NIST) low-pressure connectors for medical gases (ISO/DIS 18082:2012)
1.1 This International Standard specifies the dimensions and the allocation of non-interchangeable screwthreaded (NIST) connectors intended to be used at nominal operating pressures not greater than...
Advertisement