DIN EN ISO 13017

Dentistry - Magnetic attachments (ISO 13017:2012)

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2012
Status: inactive
Page Count: 17
ICS Code (Dental implants): 11.060.15
scope:

This International Standard specifies requirements and test methods for assessing the applicability of dental magnetic attachments that provide retention, support and stabilization of crowns and bridges, removable partial dentures, overdentures, superstructures of dental implants and orthodontic or maxillofacial prostheses including obturators.

This International Standard does not specify qualitative and quantitative test methods for demonstrating freedom form unacceptable biological risk, which can be assessed using ISO 10993-1 and ISO 7405.

Document History

October 1, 2020
Dentistry - Magnetic attachments (ISO 13017:2020)
A description is not available for this item.
February 1, 2018
Dentistry - Magnetic attachments (ISO/DIS 13017:2017); German and English version prEN ISO 13017:2017
A description is not available for this item.
May 1, 2016
Dentistry - Magnetic attachments (ISO 13017:2012 + Amd.1:2015) (includes Amendment :2015)
This International Standard specifies requirements and test methods for assessing the applicability of dental magnetic attachments that provide retention, support and stabilization of crowns and...
DIN EN ISO 13017
November 1, 2012
Dentistry - Magnetic attachments (ISO 13017:2012)
This International Standard specifies requirements and test methods for assessing the applicability of dental magnetic attachments that provide retention, support and stabilization of crowns and...

References

Advertisement