DIN EN ISO 10772

Geotextiles - Test method for the determination of the filtration behaviour of geotextiles under turbulent water flow conditions (ISO 10772:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2012
Status: active
Page Count: 15
ICS Code (Geotextiles): 59.080.70
scope:

This International Standard describes a test method for determining the soil passing through a geotextile filter when exposed to turbulent external water flow conditions.

The test provides a value for one specific type of soil as a performance test for the design of erosion protection layers with geotextile filters in hydraulic engineering applications.

Document History

DIN EN ISO 10772
December 1, 2012
Geotextiles - Test method for the determination of the filtration behaviour of geotextiles under turbulent water flow conditions (ISO 10772:2012)
This International Standard describes a test method for determining the soil passing through a geotextile filter when exposed to turbulent external water flow conditions. The test provides a value...

References

Advertisement