DIN EN ISO 17263

Intelligent transport systems - Automatic vehicle and equipment identification - System parameters (ISO 17263:2012); English version EN ISO 17263:2012

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 December 2012
Status: active
Page Count: 19
ICS Code (IT applications in transport): 35.240.60
scope:

General

This International Standard establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the identification codes and further information about equipment and vehicles used in intermodal transport into such RTTT/TICS and information systems related to intermodal transport processes. Within the intermodal context of the RTTT/TICS Sector, AEI systems have the specific objective of achieving an unambiguous identification of an ITU or related equipment or vehicle or item used in intermodal transport, and to make that identification automatically. Vehicles will be considered and handled under Intermodal aspects as "Intermodal Equipment". Therefore, a differentiation between AEI and AVI systems for the purpose of this standard is not required.

Document History

DIN EN ISO 17263
December 1, 2012
Intelligent transport systems - Automatic vehicle and equipment identification - System parameters (ISO 17263:2012); English version EN ISO 17263:2012
General This International Standard establishes an AEI system based on radio frequency technologies. This system is intended for general application in RTTT/TICS. It allows the transfer of the...
May 1, 2011
Automatic vehicle and equipment identification - Intermodal goods transport - System parameters (ISO/DIS 17263:2011); English version prEN ISO/DIS 17263:2011
A description is not available for this item.

References

Advertisement