DIN EN ISO 6974-2
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 2: Uncertainty calculations (ISO 6974-2:2012)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 November 2012 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Natural gas): | 75.060 |
scope:
This part of ISO 6974 describes the process required to determine the uncertainty associated with the mole fraction for each component from a natural gas analysis in accordance with ISO 6974‑1.
Document History
DIN EN ISO 6974-2
November 1, 2012
Natural gas - Determination of composition and associated uncertainty by gas chromatography - Part 2: Uncertainty calculations (ISO 6974-2:2012)
This part of ISO 6974 describes the process required to determine the uncertainty associated with the mole fraction for each component from a natural gas analysis in accordance with ISO 6974‑1.
July 1, 2002
Natural gas - Determination of composition with defined uncertainty by gas chromatography - Part 2: Measuring-system characteristics and statistics for processing of data (ISO 6974-2:2001)
A description is not available for this item.