NAVISTAR - ESP B-1.101-GS

Hex Head Bolts – General Specifications (Noun Code 0810)

inactive
Organization: NAVISTAR
Publication Date: 1 December 2012
Status: inactive
Page Count: 7
scope:

GENERAL: The Hex Head Bolts in this standard are the same as Finished Hex Head Bolts described in SAE J105 and ANSI B 18.2.1-1981 with Style 1 max/min radius fillet. The ANSI Standard is a consolidation of two former standards, "Hex Cap Screws" and "Finished Hex Bolts." Sizes from 1/4 inch to 1-1/2 inch inclusive, are unified dimensionally with the British and Canadian Standards. NAVISTAR has retained the 1-14NF, now 1-14UNS, as standard for the 1 inch fine thread.

Document History

VOID - Hex Head Bolts – General Specifications (Noun Code 0810)
A description is not available for this item.
ESP B-1.101-GS
December 1, 2012
Hex Head Bolts – General Specifications (Noun Code 0810)
GENERAL: The Hex Head Bolts in this standard are the same as Finished Hex Head Bolts described in SAE J105 and ANSI B 18.2.1-1981 with Style 1 max/min radius fillet. The ANSI Standard is a...
August 1, 2006
Hex Head Bolts - General Specifications (Noun Code 0810)
GENERAL: The Hex Head Bolts in this standard are the same as Finished Hex Head Bolts described in SAE J105 and ANSI B 18.2.1-1981 with Style 1 max/min radius fillet. The ANSI Standard is a...
November 1, 2005
Hex Head Bolts – General Specifications (Noun Code 0810)
A description is not available for this item.
September 1, 2000
Hex Head Bolts - General Specifications (Noun Code 0810)
A description is not available for this item.
August 1, 1988
Hex Head Bolts (Noun Code 0810)
A description is not available for this item.
Advertisement