CEN - EN 16195

Fertilizers - Determination of chlorides in the absence of organic material

active, Most Current
Organization: CEN
Publication Date: 1 November 2012
Status: active
Page Count: 14
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies a method for the determination of chlorides in the absence of organic material. The method is applicable to all fertilizers which are free from organic material.

Document History

EN 16195
November 1, 2012
Fertilizers - Determination of chlorides in the absence of organic material
This European Standard specifies a method for the determination of chlorides in the absence of organic material. The method is applicable to all fertilizers which are free from organic material.
June 1, 2011
Fertilizers - Determination of chlorides in the absence of organic material
This Technical Specification specifies a method for the determination of chlorides in the absence of organic material. The method is applicable to all fertilizers which are free from organic material.

References

Advertisement