ISO 1119

Geometrical Product Specifications (GPS) - Series of Conical Tapers and Taper Angles

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 1998
Status: inactive
Page Count: 12
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

This International Standard gives a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in mechanical engineering.

It applies only to plain conical surfaces, and excludes prismatic pieces, taper threads, bevel gears, etc.

The method of dimensioning and tolerancing conical surfaces on drawings is covered in ISO 3040.

Document History

December 15, 2011
Geometrical product specifications (GPS) - Series of conical tapers and taper angles
This International Standard provides calculated values for a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in...
ISO 1119
September 15, 1998
Geometrical Product Specifications (GPS) - Series of Conical Tapers and Taper Angles
This International Standard gives a series of cones or conical tapers, ranging from 120° to less than 1°, or ratios from 1:0,289 to 1:500, intended for general use in mechanical engineering. It...
January 1, 1975
Series of Conical Tapers and Taper Angles
A description is not available for this item.

References

Advertisement