ISO 8536-9
Infusion equipment for medical use Part 9: Fluid lines for use with pressure infusion equipment
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of ISO 8536 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
The following items are covered by this part of ISO 8536:
a) syringe pump lines (SPL);
b) connecting lines (CL);
c) lines with integrated injection cannula (LIC).
Document History
June 15, 2015
Infusion equipment for medical use - Part 9: Fluid lines for single use with pressure infusion equipment
This part of ISO 8536 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
The following items are covered by this part of...
ISO 8536-9
October 1, 2004
Infusion equipment for medical use Part 9: Fluid lines for use with pressure infusion equipment
This part of ISO 8536 applies to sterilized fluid lines for single use for use with pressure infusion equipment up to a maximum of 200 kPa (2 bar).
The following items are covered by this part of...