DSF/FprEN 15218

Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically driven compressors and with evaporatively cooled condenser when used for space cooling. The evaporatively cooled condenser is cooled by air and by the evaporation of external additional water. This additional external water is fed by a specific water supply circuit or by a water tank. This standard does not apply to air-to-air and air-to-water air conditioners with a condenser cooled by air and by the evaporation of water condensed on their evaporator. This standard applies to units equipped with a water tank or with a continuous water circuit supply that can also operate without water feeding. However the standard only concerns the testing of these units with water feeding. This standard applies to factory-made units which can be ducted. This standard applies to factory-made units of either fixed capacity or variable capacity by any means. Packaged units, single split and multisplit systems are covered by this standard. With regard to units consisting of several parts, this standard applies only to those designed and supplied as a complete package. Evaporatively cooled condenser units that can also operate in heating mode shall have their performance in this mode determined according to FprEN 14511. Installations used for industrial processes cooling are not within the scope of this standard. This European standard specifies the conditions for which performance data shall be declared for compliance to the Ecodesign regulation 206/2012 and to the Energy Labelling regulation 626/2011 of air conditioners with evaporatively cooled condenser in cooling mode. NOTE All the symbols given in this text can be used regardless of language.

Document History

January 4, 2023
Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling – Terms, definitions, test conditions, test methods and requirements
This document specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically driven...
October 25, 2013
Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
This European Standard specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically...
November 9, 2006
Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
This standard specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically driven...
Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling – Terms, definitions, test conditions, test methods and requirements
This document specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically driven...
DSF/FprEN 15218
Air conditioners and liquid chilling packages with evaporatively cooled condenser and with electrically driven compressors for space cooling - Terms, definitions, test conditions, test methods and requirements
This European Standard specifies the terms, definitions, test conditions, test methods and requirements for rating the performance of air conditioners and liquid chilling packages, with electrically...
Advertisement