DSF/FprEN 1156

Wood-based panels - Determination of duration of load and creep factors

pending
Organization: DS
Status: pending
Page Count: 17
ICS Code (Wood-based panels in general): 79.060.01
scope:

This European Standard specifies a method of determining in a constant climate both a duration of load factor and a creep factor for wood-based panels stressed in flatwise bending with and without a shear component. Details of an alternative but provisional method employing medium sized test pieces are given in Annex A; this method can also be used for test pieces loaded under varying climates. NOTE The duration of load factor is necessary to modify the characteristic strength values obtained in short-term structural tests in order to derive long-term values. The creep factor obtained in the test is used to predict a long-term deflection from the initial elastic deflection.

Document History

May 13, 2013
Wood-based panels - Determination of duration of load and creep factors
This European Standard specifies a method of determining in a constant climate both a duration of load factor and a creep factor for wood-based panels stressed in flatwise bending with and without a...
DSF/FprEN 1156
Wood-based panels - Determination of duration of load and creep factors
This European Standard specifies a method of determining in a constant climate both a duration of load factor and a creep factor for wood-based panels stressed in flatwise bending with and without a...
Wood-based panels - Determination of duration of load and creep factors
This European Standard specifies a method of determining in a constant climate both a duration of load factor and a creep factor for wood-based panels stressed in flatwise bending with and without a...
Advertisement