FORD - ESB-M28G18-A2

GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON CLEAR GLASS - 4.8 MM

inactive
Organization: FORD
Publication Date: 10 April 1989
Status: inactive
Page Count: 7

Document History

April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON CLEAR GLASS - 4.8 MM ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are a grade of heat treated float glass, sputter coated one side (interior surface), with a metallized reflective film. It will meet the applicable test...
ESB-M28G18-A2
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON CLEAR GLASS - 4.8 MM
A description is not available for this item.
April 10, 1989
GLASS - SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON CLEAR GLASS - 4.8 MM
1. SCOPE The materials defined by these specifications are a grade of heat treated float glass, sputter coated one side (interior surface), with a metallized reflective film. It will meet the...
January 1, 1989
GLASS -SAFETY, HEAT TREATED FLOAT, COATED REFLECTIVE FILM, TITANIUM NITRIDE COATING ON CLEAR GLASS 4.8 MM
A description is not available for this item.
Advertisement