CEN - EN 10223-4
Steel Wire and Wire Products for Fences - Part 4: Steel Wire Welded Mesh Fencing
| Organization: | CEN |
| Publication Date: | 1 March 1998 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Steel wire, wire ropes and link chains): | 77.140.65 |
scope:
This European Standard specifies requirements for steel wire welded mesh fencing of which there are many types for a variety of applications. It specifies the general characteristics of welded mesh fencing supplied as rolls or panels and coatings, properties and tolerances.
This European Standard covers only orthogonal welded mesh i.e. wire welded at right angles to one another.
For welded mesh fencing made from panels the specification covers only panels made from wires not greater than 10 mm.
Document History